Motor Driver Parallel 8-PDIP
IC MOTOR DRIVER 3V-5.5V 8DIP Product overview: TC648VPA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC648VPA can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-PDIP
IC MOTOR DRIVER 3V-5.5V 8DIP
FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC648VPA-ND | 744-TC648VPA | TC648VPA | TC648VPA | 96K4037 | TC648VPA |
| Product Name | Motor Drivers, Controllers | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Fan Speed Controller, Dc Brushless, 5Ma, Dip-8; Motor Type Microchip | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | |||
| PC-Based Bus | Parallel Interface | Other; Parallel | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Configuration | PCB Mount; "8-DIP (0.300"", 7.62mm)" | |||||
| AC Input | 3 to 6 volts | 3 to 6 volts |