IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC648EOA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC648EOA can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1264787-TC648EOA
Packaging: Tube
Mounting Style: SMD
Applications: Fan Controller
Function: Controller - Speed
Interface: Parallel
Output Configuration: Pre-Driver - Low Side
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: TC648
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
MOTOR DRIVER, DC BRUSHLESS, 5mA, SOIC-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TC648EOA | TC648EOA-ND | 1264787-TC648EOA | TC648EOA | TC648EOA | TC648EOA | 72C4360 |
| Product Name | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TC648EOA | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brushless, 5Ma, Soic-8; Motor Type Microchip |
| Product | Fan Controller | ||||||
| PC-Based Bus | Other; Parallel | Parallel Interface | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless |