Microchip Technology, Inc. Motor Drivers, Controllers TC648BEUA

Description
Motor Driver Parallel 8-MSOP
Request a Quote Datasheet
Description
Motor Driver Parallel 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TC648BEUA-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TC648BEUA-ND
Motor Drivers, Controllers TC648BEUA-ND
Motor Driver Parallel 8-MSOP

Motor Driver Parallel 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TC648BEUA - 052567-TC648BEUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TC648BEUA
052567-TC648BEUA
PMIC - PMIC - Motor Drivers, Controllers - TC648BEUA 052567-TC648BEUA
Manufacturer: Microchip Technology Win Source Part Number: 052567-TC648BEUA Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Controller - Speed Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052567-TC648BEUA
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 5.5V Motor Driver IC
744-TC648BEUA
3V 5.5V Motor Driver IC 744-TC648BEUA
IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC648BEUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC648BEUA can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC648BEUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC648BEUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - TC648BEUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TC648BEUA
PMIC - Motor Drivers, Controllers TC648BEUA
IC MOTOR DRIVER 3V-5.5V 8MSOP

IC MOTOR DRIVER 3V-5.5V 8MSOP

Supplier's Site Datasheet
Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip - 03H6625 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip
03H6625
Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip 03H6625
MOTOR DRIVER, PWM, 5mA, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, PWM, 5mA, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TC648BEUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TC648BEUA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TC648BEUA
IC MOTOR DRIVER 3V-5.5V 8MSOP

IC MOTOR DRIVER 3V-5.5V 8MSOP

Supplier's Site
Motor Drivers, Controllers - TC648BEUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TC648BEUA
Motor Drivers, Controllers TC648BEUA
Motor Driver Parallel 8-MSOP

Motor Driver Parallel 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motor Speed Controllers Motion Controllers Motor Speed Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number TC648BEUA-ND 052567-TC648BEUA 744-TC648BEUA TC648BEUA 03H6625 TC648BEUA TC648BEUA
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - TC648BEUA 3V 5.5V Motor Driver IC PMIC - Motor Drivers, Controllers Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless PWM DC Brushless; Brushless DC (BLDC)
PC-Based Bus Parallel Interface Other; Parallel
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration PCB Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
AC Input 3 to 6 volts 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data