Motor Driver Parallel 8-PDIP
MOTOR DRIVER, PWM, 5mA, DIP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Max:85°CRoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 8DIP
Motor Driver Parallel 8-PDIP
IC MOTOR DRIVER 3V-5.5V 8DIP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC648BEPA-ND | 03H6624 | TC648BEPA | TC648BEPA | TC648BEPA |
| Product Name | Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Dip-8; Motor Type Microchip | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | PWM | DC Brushless; Brushless DC (BLDC) | ||
| PC-Based Bus | Parallel Interface | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | PCB Mount; "8-DIP (0.300"", 7.62mm)" | ||||
| AC Input | 3 to 6 volts | 3 to 6 volts |