The TC648BEOA713 is a PWM fan speed controller designed for efficient operation in various applications, including personal computers, servers, and general-purpose fan speed control. It operates within a supply voltage range of 3.0V to 5.5V, allowing compatibility with different fan voltages. The device features temperature-proporti
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC648BEOA713-ND | TC648BEOA713 | TC648BEOA713 | TC648BEOA713 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| PC-Based Bus | Parallel Interface | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" |