Microchip Technology, Inc. 3V 5.5V Motor Driver IC TC647VUA

Description
IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC647VUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VUA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC647VUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VUA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 5.5V Motor Driver IC
744-TC647VUA
3V 5.5V Motor Driver IC 744-TC647VUA
IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC647VUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VUA can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC647VUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1372118-TC647VUA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1372118-TC647VUA
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1372118-TC647VUA
Win Source Part Number: 1372118-TC647VUA Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: 0°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: FanSense™ Package: Tube Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Base Product Number: TC647 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: Fan Controller REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller - Speed Voltage - Supply: 3V ~ 5.5V Output Configuration: Pre-Driver - Low Side Interface: Parallel Motor Type - AC, DC: Brushless DC (BLDC)

Win Source Part Number: 1372118-TC647VUA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: 0°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: FanSense™
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: TC647
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Fan Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Speed
Voltage - Supply: 3V ~ 5.5V
Output Configuration: Pre-Driver - Low Side
Interface: Parallel
Motor Type - AC, DC: Brushless DC (BLDC)

Buy Now Datasheet
Motor Drivers, Controllers - TC647VUA-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TC647VUA-ND
Motor Drivers, Controllers TC647VUA-ND
Motor Driver Parallel 8-MSOP

Motor Driver Parallel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TC647VUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TC647VUA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TC647VUA
IC MOTOR DRIVER 3V-5.5V 8MSOP

IC MOTOR DRIVER 3V-5.5V 8MSOP

Supplier's Site
Motor Drivers, Controllers - TC647VUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TC647VUA
Motor Drivers, Controllers TC647VUA
Motor Driver Parallel 8-MSOP

Motor Driver Parallel 8-MSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TC647VUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TC647VUA
PMIC - Motor Drivers, Controllers TC647VUA
IC MOTOR DRIVER 3V-5.5V 8MSOP

IC MOTOR DRIVER 3V-5.5V 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motor Speed Controllers Motion Controllers Motor Speed Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-TC647VUA 1372118-TC647VUA TC647VUA-ND TC647VUA TC647VUA TC647VUA
Product Name 3V 5.5V Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Product Controller - PWM Fan
PC-Based Bus Other; Parallel Parallel Interface
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Input 6 volts 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data