Microchip Technology, Inc. 3V 5.5V Motor Driver IC TC647VOATR

Description
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC647VOATR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VOATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC647VOATR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VOATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 5.5V Motor Driver IC
744-TC647VOATR
3V 5.5V Motor Driver IC 744-TC647VOATR
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC647VOATR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VOATR can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC647VOATR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647VOATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TC647VOATR - 936185-TC647VOATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TC647VOATR
936185-TC647VOATR
PMIC - PMIC - Motor Drivers, Controllers - TC647VOATR 936185-TC647VOATR
Manufacturer: Microchip Technology Win Source Part Number: 936185-TC647VOATR Series: FanSense™ Operating Temperature Range: 0°C ~ 85°C (TA) Features: - Motor Driver - Parallel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC647 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936185-TC647VOATR
Series: FanSense™
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: - Motor Driver - Parallel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC647
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Motor Drivers, Controllers - TC647VOATR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TC647VOATR-ND
Motor Drivers, Controllers TC647VOATR-ND
Motor Driver Parallel 8-SOIC

Motor Driver Parallel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TC647VOATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TC647VOATR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TC647VOATR
IC MOTOR DRIVER 3V-5.5V 8SOIC

IC MOTOR DRIVER 3V-5.5V 8SOIC

Supplier's Site
Motor Drivers, Controllers - TC647VOATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TC647VOATR
Motor Drivers, Controllers TC647VOATR
Motor Driver Parallel 8-SOIC

Motor Driver Parallel 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Motor Drivers, Controllers
TC647VOATR
PMIC - Motor Drivers, Controllers TC647VOATR
IC MOTOR DRIVER 3V-5.5V 8SOIC

IC MOTOR DRIVER 3V-5.5V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motor Speed Controllers Motion Controllers Motor Speed Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-TC647VOATR 936185-TC647VOATR TC647VOATR-ND TC647VOATR TC647VOATR TC647VOATR
Product Name 3V 5.5V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TC647VOATR Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Product Controller - PWM Fan
PC-Based Bus Other; Parallel Parallel Interface
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Input 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data