Microchip Technology, Inc. Motor Drivers, Controllers TC647EUA

Description
Motor Driver Parallel 8-MSOP
Request a Quote Datasheet
Description
Motor Driver Parallel 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TC647EUA-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TC647EUA-ND
Motor Drivers, Controllers TC647EUA-ND
Motor Driver Parallel 8-MSOP

Motor Driver Parallel 8-MSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TC647EUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TC647EUA
PMIC - Motor Drivers, Controllers TC647EUA
IC MOTOR DRIVER 3V-5.5V 8MSOP

IC MOTOR DRIVER 3V-5.5V 8MSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - TC647EUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TC647EUA
Motor Drivers, Controllers TC647EUA
Motor Driver Parallel 8-MSOP

Motor Driver Parallel 8-MSOP

Buy Now Datasheet
Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip - 72C4356 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip
72C4356
Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip 72C4356
MOTOR DRIVER, PWM, 5mA, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, PWM, 5mA, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TC647EUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TC647EUA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TC647EUA
IC MOTOR DRIVER 3V-5.5V 8MSOP

IC MOTOR DRIVER 3V-5.5V 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Speed Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number TC647EUA-ND TC647EUA TC647EUA 72C4356 TC647EUA
Product Name Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC) PWM
PC-Based Bus Parallel Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration PCB Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
AC Input 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Servo Controller - C-863 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Setup Joystick (optional feature); Computer
Servo Feedback Other; Encoder
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD-3-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details