Win Source Part Number: 1372129-TC647BEUA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Series: FanSense™
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: TC647
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Fan Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Speed
Voltage - Supply: 3V ~ 5.5V
Output Configuration: Pre-Driver - Low Side
Interface: Parallel
Motor Type - AC, DC: Brushless DC (BLDC)
IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC647BEUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC647BEUA can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-MSOP
IC MOTOR DRIVER 3V-5.5V 8MSOP
IC MOTOR DRIVER 3V-5.5V 8MSOP
Motor Driver Parallel 8-MSOP
MOTOR DRIVER, PWM, 5mA, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372129-TC647BEUA | 744-TC647BEUA | TC647BEUA-ND | TC647BEUA | TC647BEUA | TC647BEUA | 03H6620 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Product | Fan Controller | Pulse Width Modulation Drive | |||||
| PC-Based Bus | Other; Parallel | Parallel Interface |