Manufacturer: Microchip Technology
Win Source Part Number: 1264786-TC646BEPA
Packaging: Tube
Mounting Style: Through Hole
Applications: Fan Controller
Function: Controller - Speed
Interface: Parallel
Output Configuration: Pre-Driver - Low Side
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TC646
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC MOTOR DRIVER 3V-5.5V 8DIP Product overview: TC646BEPA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC646BEPA can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-PDIP
MOTOR DRIVER, PWM, 5mA, DIP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Max:85°CRoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 8DIP
IC MOTOR DRIVER 3V-5.5V 8DIP
Motor Driver Parallel 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1264786-TC646BEPA | 744-TC646BEPA | TC646BEPA-ND | 03H6614 | TC646BEPA | TC646BEPA | TC646BEPA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TC646BEPA | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Dip-8; Motor Type Microchip | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Product | Fan Controller | Pulse Width Modulation Drive | |||||
| PC-Based Bus | Other; Parallel | Parallel Interface |