Motor Driver Bipolar PWM 8-PDIP
Motor Driver Bipolar PWM 8-PDIP
IC MOTOR DRIVER 2.7V-5.5V 8DIP
IC MOTOR DRIVER 2.7V-5.5V 8DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC643VPA-ND | TC643VPA | TC643VPA | TC643VPA |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "8-DIP (0.300"", 7.62mm)" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |