Motor Driver Parallel 8-PDIP
IC MOTOR DRIVER 3V-5.5V 8DIP
IC MOTOR DRIVER 3V-5.5V 8DIP
Motor Driver Parallel 8-PDIP
FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC642VPA-ND | TC642VPA | TC642VPA | TC642VPA | 96K4033 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Fan Speed Controller, Dc Brushless, 5Ma, Dip-8; Motor Type Microchip |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||
| PC-Based Bus | Parallel Interface | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Configuration | PCB Mount; "8-DIP (0.300"", 7.62mm)" |