Microchip Technology, Inc. Motor Drivers, Controllers TC642COA713

Description
Motor Driver Parallel 8-SOIC
Request a Quote Datasheet
Description
Motor Driver Parallel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TC642COA713-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TC642COA713-ND
Motor Drivers, Controllers TC642COA713-ND
Motor Driver Parallel 8-SOIC

Motor Driver Parallel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TC642COA713 - 1264785-TC642COA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TC642COA713
1264785-TC642COA713
PMIC - PMIC - Motor Drivers, Controllers - TC642COA713 1264785-TC642COA713
Manufacturer: Microchip Technology Win Source Part Number: 1264785-TC642COA713 Series: FanSense Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Applications: Fan Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Function: Controller - Speed Interface: Parallel Output Configuration: Pre-Driver - Low Side Motor Type - AC, DC: Brushless DC (BLDC) Family Name: TC642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TC642EOA713; TC642EOA; Introduction Date: January 31, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264785-TC642COA713
Series: FanSense
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Fan Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Function: Controller - Speed
Interface: Parallel
Output Configuration: Pre-Driver - Low Side
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: TC642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TC642EOA713; TC642EOA;
Introduction Date: January 31, 2001
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 5.5V Motor Driver IC
744-TC642COA713
3V 5.5V Motor Driver IC 744-TC642COA713
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC642COA713 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC642COA713 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC642COA713 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC642COA713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Motor Drivers, Controllers
TC642COA713
PMIC - Motor Drivers, Controllers TC642COA713
IC MOTOR DRIVER 3V-5.5V 8SOIC

IC MOTOR DRIVER 3V-5.5V 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TC642COA713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TC642COA713
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TC642COA713
IC MOTOR DRIVER 3V-5.5V 8SOIC

IC MOTOR DRIVER 3V-5.5V 8SOIC

Supplier's Site
Motor Drivers, Controllers - TC642COA713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TC642COA713
Motor Drivers, Controllers TC642COA713
Motor Driver Parallel 8-SOIC

Motor Driver Parallel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motor Speed Controllers Motion Controllers Motor Speed Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number TC642COA713-ND 1264785-TC642COA713 744-TC642COA713 TC642COA713 TC642COA713 TC642COA713
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - TC642COA713 3V 5.5V Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
PC-Based Bus Parallel Interface Other; Parallel
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration PCB Mount; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data