Manufacturer: Microchip Technology
Win Source Part Number: 936184-TC642BEPA
Series: FanSense™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Motor Driver - Parallel 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TC642
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MOTOR DRIVER 3V-5.5V 8DIP Product overview: TC642BEPA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC642BEPA can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-PDIP
IC MOTOR DRIVER 3V-5.5V 8DIP
IC MOTOR DRIVER 3V-5.5V 8DIP
MOTOR DRIVER, PWM, 5mA, DIP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Max:85°CRoHS Compliant: Yes
Motor Driver Parallel 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 936184-TC642BEPA | 744-TC642BEPA | TC642BEPA-ND | TC642BEPA | TC642BEPA | 03H6609 | TC642BEPA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TC642BEPA | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Dip-8; Motor Type Microchip | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Product | Fan Controller | Pulse Width Modulation Drive | |||||
| PC-Based Bus | Other; Parallel | Parallel Interface | |||||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| Motor / System | DC Brushless | PWM | DC Brushless; Brushless DC (BLDC) |