Manufacturer: Microchip Technology
Win Source Part Number: 1106048-TC642BEOA
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Controller - Speed
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC642BEOA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC642BEOA can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
MOTOR DRIVER, PWM, 5mA, SOIC-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1106048-TC642BEOA | 744-TC642BEOA | TC642BEOA-ND | TC642BEOA | TC642BEOA | TC642BEOA | 03H6607 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TC642BEOA | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Soic-8; Motor Type Microchip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Product | Fan Controller | Pulse Width Modulation Drive | |||||
| PC-Based Bus | Other; Parallel | Parallel Interface |