Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays TC6321T-V/9U

Description
Win Source Part Number: 1345259-TC6321T-V/9U Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,300 Technology: MOSFET (Metal Oxide) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 200V Configuration: N and P-Channel Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (6x5) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: TC6321 Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 7Ohm @ 1A, 10V, 8Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA, 2.4V @ 1mA Input Capacitance (Ciss) (Max) @ Vds: 110pF @ 25V, 200pF @ 25V
Request a Quote Datasheet
Description
Win Source Part Number: 1345259-TC6321T-V/9U Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,300 Technology: MOSFET (Metal Oxide) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 200V Configuration: N and P-Channel Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (6x5) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: TC6321 Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 7Ohm @ 1A, 10V, 8Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA, 2.4V @ 1mA Input Capacitance (Ciss) (Max) @ Vds: 110pF @ 25V, 200pF @ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1345259-TC6321T-V/9U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1345259-TC6321T-V/9U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1345259-TC6321T-V/9U
Win Source Part Number: 1345259-TC6321T-V/9U Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,300 Technology: MOSFET (Metal Oxide) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 200V Configuration: N and P-Channel Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (6x5) Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: TC6321 Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 7Ohm @ 1A, 10V, 8Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA, 2.4V @ 1mA Input Capacitance (Ciss) (Max) @ Vds: 110pF @ 25V, 200pF @ 25V

Win Source Part Number: 1345259-TC6321T-V/9U
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,300
Technology: MOSFET (Metal Oxide)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 200V
Configuration: N and P-Channel
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (6x5)
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: TC6321
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 7Ohm @ 1A, 10V, 8Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA, 2.4V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds: 110pF @ 25V, 200pF @ 25V

Buy Now Datasheet
FET, MOSFET Arrays - TC6321T-V/9UTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TC6321T-V/9UTR-ND
FET, MOSFET Arrays TC6321T-V/9UTR-ND
Mosfet Array N and P-Channel 200V 2A (Ta) Surface Mount 8-VDFN (6x5)

Mosfet Array N and P-Channel 200V 2A (Ta) Surface Mount 8-VDFN (6x5)

Buy Now Datasheet
Singapore, Singapore
200V 2A MOSFET Transistor
289-TC6321T-V/9U
200V 2A MOSFET Transistor 289-TC6321T-V/9U
MOSFET N/P-CH 200V 2A 8VDFN Product overview: TC6321T-V/9U from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC6321T-V/9U can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 200V 2A 8VDFN Product overview: TC6321T-V/9U from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC6321T-V/9U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET THERMAL. ENHANCED COMP. 200V N & P CH. MOSFET PAIR

MOSFET THERMAL. ENHANCED COMP. 200V N & P CH. MOSFET PAIR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TC6321T-V/9U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TC6321T-V/9U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TC6321T-V/9U
MOSFET N/P-CH 200V 2A 8VDFN

MOSFET N/P-CH 200V 2A 8VDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1345259-TC6321T-V/9U TC6321T-V/9UTR-ND 289-TC6321T-V/9U TC6321T-V/9U TC6321T-V/9U
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays 200V 2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-VDFN Exposed Pad Tape & Reel (TR)
Unlock Full Specs
to access all available technical data