Mosfet Array N and P-Channel 200V Surface Mount 8-SOIC
Mosfet Array N and P-Channel 200V Surface Mount 8-SOIC
Mosfet Array N and P-Channel 200V Surface Mount 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1106047-TC6320TG-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Family Name: TC6320TG
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Drain-Source Breakdown Voltage: 200V
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 110pF @ 25V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V
Introduction Date: January 22, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Industrial
MOSFET N/P-CH 200V 8SOIC Product overview: TC6320TG-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC6320TG-G can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 200V 8SOIC
MOSFET N/P-CH 200V 8SOIC
MOSFET, N & P COMP, 200V, NSOIC-8 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TC6320TG-GDKR-ND | 1106047-TC6320TG-G | 289-TC6320TG-G | TC6320TG-G | TC6320TG-G | TC6320TG-G | 78AH2293 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC6320TG-G | 200V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays | Mosfet, N & P Comp, 200V, Nsoic-8 Rohs Compliant Microchip |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |