MOSFET N/P-CH 200V 8DFN Product overview: TC6320K6-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC6320K6-G can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 200V Surface Mount 8-DFN (4x4)
Mosfet Array N and P-Channel 200V Surface Mount 8-DFN (4x4)
Mosfet Array N and P-Channel 200V Surface Mount 8-DFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 212629-TC6320K6-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (4x4)
Drain-Source Breakdown Voltage: 200V
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 110pF @ 25V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 200V 8DFN
MOSFET N/P-CH 200V 8VDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TC6320K6-G | TC6320K6-GTR-ND | 212629-TC6320K6-G | TC6320K6-G | TC6320K6-G | TC6320K6-G |
| Product Name | 200V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC6320K6-G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | |||
| Transconductance | 4.00E-4 kS |