The TC622VPA is a programmable solid-state temperature sensor designed for sensing and control applications, capable of replacing mechanical switches. It operates within a power supply voltage range of 4.5V to 18V and can function over an ambient temperature range of -40°C to +125°C. The device features low supply current, making it suitable for portable applications, and is available in an 8-pin PDIP package. The temperature set point is easily programmed using a single external resistor, and the sensor outputs are driven to their active state when the measured temperature exceeds the set point. This product is ideal for applications such as power supply over-temperature detection, consumer electronics, and CPU thermal management in PCs. The TC622VPA offers an accuracy of ±5°C and operates with a supply current of 600µA.
Manufacturer: Microchip Technology
Win Source Part Number: 1336646-TC622VPA
Category: Sensors, Transducers>Temperat
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Current - Supply: 600µA
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 4.5 V ~ 18 V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC622VPA-NDR
Base Product Number: TC622
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1336646-TC622VPA |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; Through Hole |