The TC622EPA is a programmable solid-state temperature sensor in an 8-pin PDIP package, designed to replace mechanical thermostats by activating when ambient temperature exceeds a user-set point via an external resistor. It operates from a 4.5V to 18V supply and functions over an ambient temperature range of -40°C to +85°C. The device features a programmable trip point with ±1°C accuracy and 2°C hysteresis, along with push-pull output capable of sourcing 250 Ϊ at 0.90 × VDD or sinking 1 mA with a low output voltage of 0.30 × VDD. Supply current is specified up to 600 μA under typical operating conditions.
Manufacturer: Microchip Technology
Win Source Part Number: 1336656-TC622EPA
Category: Sensors, Transducers>Temperat
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Current - Supply: 600µA
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 4.5 V ~ 18 V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.260", 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC622EPA-NDR
Base Product Number: TC622
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1336656-TC622EPA |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; Through Hole |