Manufacturer: Microchip Technology
Win Source Part Number: 1106030-TC6215TG-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Drain-Source Breakdown Voltage: 150V
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 120pF @ 25V
Maximum Rds On at Id,Vgs: 4 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 150V 8SOIC Product overview: TC6215TG-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC6215TG-G can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 150V Surface Mount 8-SOIC
Mosfet Array N and P-Channel 150V Surface Mount 8-SOIC
Mosfet Array N and P-Channel 150V Surface Mount 8-SOIC
MOSFET N/P-CH 150V 8SOIC
MOSFET N/P-CH 150V 8SOIC
MOSFET N & P Channel Enhanc ement Dual MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1106030-TC6215TG-G | 289-TC6215TG-G | TC6215TG-GTR-ND | TC6215TG-G | TC6215TG-G | TC6215TG-G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC6215TG-G | 150V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | |||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-SOIC | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |