Microchip Technology, Inc. Ldo, Fixed, 5V, 0.1A, Sot-223A-3; Output Type Microchip TC595002ECBTR

Description
LDO, FIXED, 5V, 0.1A, SOT-223A-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.1A, SOT-223A-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, Sot-223A-3; Output Type Microchip - 55AC3936 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, Sot-223A-3; Output Type Microchip
55AC3936
Ldo, Fixed, 5V, 0.1A, Sot-223A-3; Output Type Microchip 55AC3936
LDO, FIXED, 5V, 0.1A, SOT-223A-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, SOT-223A-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 55AC3936
Product Name Ldo, Fixed, 5V, 0.1A, Sot-223A-3; Output Type Microchip
Input Voltage ? to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details