Microchip Technology, Inc. 5V 0.25A 23A LDO Voltage Regulator IC TC55RP5002ECB713

Description
LDO Regulator Pos 5V 0.25A 3-Pin SOT-23A Product overview: TC55RP5002ECB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25A, 23A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25A, 23A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP5002ECB713 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 5V 0.25A 3-Pin SOT-23A Product overview: TC55RP5002ECB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25A, 23A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25A, 23A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP5002ECB713 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.25A 23A LDO Voltage Regulator IC
699-TC55RP5002ECB713
5V 0.25A 23A LDO Voltage Regulator IC 699-TC55RP5002ECB713
LDO Regulator Pos 5V 0.25A 3-Pin SOT-23A Product overview: TC55RP5002ECB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25A, 23A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25A, 23A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP5002ECB713 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 0.25A 3-Pin SOT-23A Product overview: TC55RP5002ECB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25A, 23A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25A, 23A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP5002ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TC55RP5002ECB713 - 985314-TC55RP5002ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC55RP5002ECB713
985314-TC55RP5002ECB713
PMIC - PMIC - Voltage Regulators - Linear - TC55RP5002ECB713 985314-TC55RP5002ECB713
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985314-TC55RP5002ECB 713 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Output Current: 250 mA Accuracy: 2 % Input Bias Current: 1 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-236-3 Max Input Voltage: 10 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 240 mW Max Output Current: 250 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985314-TC55RP5002ECB713
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Output Current: 250 mA
Accuracy: 2 %
Input Bias Current: 1 µA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-236-3
Max Input Voltage: 10 V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 240 mW
Max Output Current: 250 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TC55RP5002ECB713 985314-TC55RP5002ECB713
Product Name 5V 0.25A 23A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC55RP5002ECB713
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-236-3
Output Voltage 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6832SEPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7139486P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0060 amps
View Details
Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ33R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details