IC Reg Ldo 3.3V 150MA SOT-89-3 Product overview: TC55RP3302EMB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150MA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP3302EMB713
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991898-TC55RP3302EMB
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 4
Number of Outputs: 1
Output Current: 150 mA
Accuracy: 2 %
Input Bias Current: 1 µA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89-3
Max Input Voltage: 10 V
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Output Current: 250 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TC55RP3302EMB713 | 991898-TC55RP3302EMB713 |
| Product Name | 3.3V 150MA SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC55RP3302EMB713 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Tape & Reel | SOT89; Other; SOT-89-3 |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |