Microchip Technology, Inc. 1.8V SOT-89 LDO Voltage Regulator IC TC55RP1802EMB713

Description
IC Voltage Reg Ldo 1.8V SOT-89-3 Product overview: TC55RP1802EMB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP1802EMB713 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Voltage Reg Ldo 1.8V SOT-89-3 Product overview: TC55RP1802EMB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP1802EMB713 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V SOT-89 LDO Voltage Regulator IC
699-TC55RP1802EMB713
1.8V SOT-89 LDO Voltage Regulator IC 699-TC55RP1802EMB713
IC Voltage Reg Ldo 1.8V SOT-89-3 Product overview: TC55RP1802EMB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP1802EMB713 can be used for catalog matching and distributor lookup.

IC Voltage Reg Ldo 1.8V SOT-89-3 Product overview: TC55RP1802EMB713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC55RP1802EMB713 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TC55RP1802EMB713 - 970331-TC55RP1802EMB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC55RP1802EMB713
970331-TC55RP1802EMB713
PMIC - PMIC - Voltage Regulators - Linear - TC55RP1802EMB713 970331-TC55RP1802EMB713
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970331-TC55RP1802EMB 713 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Number of Outputs: 1 Output Current: 110 mA Input Bias Current: 1 µA Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89-3 Max Input Voltage: 10 V Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970331-TC55RP1802EMB713
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Number of Outputs: 1
Output Current: 110 mA
Input Bias Current: 1 µA
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89-3
Max Input Voltage: 10 V
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TC55RP1802EMB713 970331-TC55RP1802EMB713
Product Name 1.8V SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC55RP1802EMB713
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-3
Output Voltage 1.8 volts 1.8 volts
IOUT 0.1100 amps 0.1100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6217-250TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Pmic For Safety-Related Systems With Buc - A81407KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers