Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose TC530COI713

Description
Win Source Part Number: 1345214-TC530COI713 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Data Acquisition System (DAS) Package: Tape & Reel Standard Package: 1,600 Sampling Rate (Per Second): 6.5 Data Interface: Serial Number of Channels: 4 Resolution (Bits): 17 b Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC530 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1345214-TC530COI713 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Data Acquisition System (DAS) Package: Tape & Reel Standard Package: 1,600 Sampling Rate (Per Second): 6.5 Data Interface: Serial Number of Channels: 4 Resolution (Bits): 17 b Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC530 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1345214-TC530COI713 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1345214-TC530COI713
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1345214-TC530COI713
Win Source Part Number: 1345214-TC530COI713 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Data Acquisition System (DAS) Package: Tape & Reel Standard Package: 1,600 Sampling Rate (Per Second): 6.5 Data Interface: Serial Number of Channels: 4 Resolution (Bits): 17 b Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC530 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1345214-TC530COI713
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Type: Data Acquisition System (DAS)
Package: Tape & Reel
Standard Package: 1,600
Sampling Rate (Per Second): 6.5
Data Interface: Serial
Number of Channels: 4
Resolution (Bits): 17 b
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC530
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TC530COI713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TC530COI713
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TC530COI713
IC DAS 17BIT 6.5 28SOIC

IC DAS 17BIT 6.5 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1345214-TC530COI713 TC530COI713
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details