Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC514COI TC514COI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264646-TC514COI Packaging: Tube Number of Channels: 4 Resolution: 17 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TC514 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V Power (W): 18mW
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264646-TC514COI Packaging: Tube Number of Channels: 4 Resolution: 17 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TC514 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V Power (W): 18mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC514COI - 1264646-TC514COI - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC514COI
1264646-TC514COI
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC514COI 1264646-TC514COI
Manufacturer: Microchip Technology Win Source Part Number: 1264646-TC514COI Packaging: Tube Number of Channels: 4 Resolution: 17 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TC514 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V Power (W): 18mW

Manufacturer: Microchip Technology
Win Source Part Number: 1264646-TC514COI
Packaging: Tube
Number of Channels: 4
Resolution: 17
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TC514
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
Power (W): 18mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1264646-TC514COI
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC514COI
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers