Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) TC510EOG713

Description
Win Source Part Number: 1345255-TC510EOG713 Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,000 Power (Watts): 18 mW Number of Bits: 17 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC510 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1345255-TC510EOG713 Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,000 Power (Watts): 18 mW Number of Bits: 17 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC510 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1345255-TC510EOG713 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1345255-TC510EOG713
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1345255-TC510EOG713
Win Source Part Number: 1345255-TC510EOG713 Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,000 Power (Watts): 18 mW Number of Bits: 17 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC510 Product Status: Obsolete

Win Source Part Number: 1345255-TC510EOG713
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 1,000
Power (Watts): 18 mW
Number of Bits: 17
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Number of Channels: 1
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC510
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1345255-TC510EOG713
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers