Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC510COG TC510COG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264644-TC510COG Packaging: Tube Resolution: 17 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC510 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V Power (W): 18mW
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264644-TC510COG Packaging: Tube Resolution: 17 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC510 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V Power (W): 18mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC510COG - 1264644-TC510COG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC510COG
1264644-TC510COG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC510COG 1264644-TC510COG
Manufacturer: Microchip Technology Win Source Part Number: 1264644-TC510COG Packaging: Tube Resolution: 17 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC510 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V Power (W): 18mW

Manufacturer: Microchip Technology
Win Source Part Number: 1264644-TC510COG
Packaging: Tube
Resolution: 17
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TC510
Manufacturer Pack Quantity: 32
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
Power (W): 18mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1264644-TC510COG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC510COG
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRG4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers