Microchip Technology, Inc. Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-24; Resolution (Bits) Microchip TC510COG

Description
ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, SOIC-24; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, SOIC-24; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-24; Resolution (Bits) Microchip - 33C1159 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-24; Resolution (Bits) Microchip
33C1159
Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-24; Resolution (Bits) Microchip 33C1159
ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, SOIC-24; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, SOIC-24; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Data Acquisition - Analog Front End (AFE)
TC510COG
Data Acquisition - Analog Front End (AFE) TC510COG
IC AFE 1 CHAN 17BIT 24SOIC

IC AFE 1 CHAN 17BIT 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - TC510COG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
TC510COG
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) TC510COG
IC AFE 1 CHAN 17BIT 24SOIC

IC AFE 1 CHAN 17BIT 24SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Data Acquisition Signal Conditioners
Product Number 33C1159 TC510COG TC510COG
Product Name Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-24; Resolution (Bits) Microchip Data Acquisition - Analog Front End (AFE) Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details