Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500CPE TC500CPE

Description
Manufacturer: Microchip Technology Win Source Part Number: 043011-TC500CPE Packaging: Tube/Rail Power (Watts): 10mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 7.5 V Digital Supply Voltage: ±4.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043011-TC500CPE Packaging: Tube/Rail Power (Watts): 10mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 7.5 V Digital Supply Voltage: ±4.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500CPE - 043011-TC500CPE - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500CPE
043011-TC500CPE
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500CPE 043011-TC500CPE
Manufacturer: Microchip Technology Win Source Part Number: 043011-TC500CPE Packaging: Tube/Rail Power (Watts): 10mW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 7.5 V Digital Supply Voltage: ±4.5 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043011-TC500CPE
Packaging: Tube/Rail
Power (Watts): 10mW
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-PDIP
Analog Supply Voltage: ±4.5 V to 7.5 V
Digital Supply Voltage: ±4.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 043011-TC500CPE
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TC500CPE
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BME4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details