IC AFE 1 CHAN 16BIT 16SOIC
IC AFE 1 CHAN 16BIT 16SOIC
ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, SOIC-16; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-4.5V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Signal Conditioners | Data Acquisition | Signal Conditioners |
| Product Number | TC500COE | TC500COE | 96K4024 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Data Acquisition - Analog Front End (AFE) | Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-16; Resolution (Bits) Microchip |
| Digital I/O Channels | 1 # |