Microchip Technology, Inc. Data Acquisition - Analog Front End (AFE) TC500ACPE

Description
IC AFE 1 CHAN 17BIT 16DIP
Datasheet
Description
IC AFE 1 CHAN 17BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog Front End (AFE) - TC500ACPE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog Front End (AFE)
TC500ACPE
Data Acquisition - Analog Front End (AFE) TC500ACPE
IC AFE 1 CHAN 17BIT 16DIP

IC AFE 1 CHAN 17BIT 16DIP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 17 Bit, 10Sps, Dip-16; Resolution (Bits) Microchip - 33C1158 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 17 Bit, 10Sps, Dip-16; Resolution (Bits) Microchip
33C1158
Analog To Digital Converter Adc, 17 Bit, 10Sps, Dip-16; Resolution (Bits) Microchip 33C1158
ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, DIP-16; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-4.5V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, DIP-16; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue To Digital Converter, 17 Bit, 10 Sps, Dual (+/-), 4.5 V, 7.5 V, Dip Rohs Compliant Microchip - 98K1416 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 17 Bit, 10 Sps, Dual (+/-), 4.5 V, 7.5 V, Dip Rohs Compliant Microchip
98K1416
Analogue To Digital Converter, 17 Bit, 10 Sps, Dual (+/-), 4.5 V, 7.5 V, Dip Rohs Compliant Microchip 98K1416
Analogue to Digital Converter, 17 bit, 10 SPS, Dual (+/-), 4.5 V, 7.5 V, DIP RoHS Compliant: Yes

Analogue to Digital Converter, 17 bit, 10 SPS, Dual (+/-), 4.5 V, 7.5 V, DIP RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - TC500ACPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
TC500ACPE
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) TC500ACPE
IC AFE 1 CHAN 17BIT 16DIP

IC AFE 1 CHAN 17BIT 16DIP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Data Acquisition Signal Conditioners Signal Conditioners Signal Conditioners
Product Number TC500ACPE 33C1158 98K1416 TC500ACPE
Product Name Data Acquisition - Analog Front End (AFE) Analog To Digital Converter Adc, 17 Bit, 10Sps, Dip-16; Resolution (Bits) Microchip Analogue To Digital Converter, 17 Bit, 10 Sps, Dual (+/-), 4.5 V, 7.5 V, Dip Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Digital I/O Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details