ANALOG CIRCUIT, 1 FUNC, CMOS, ANALOG TO DIGITAL CONVERTER, 17 BIT, 10SPS, SOIC-16, SUPPLY VOLTAGE TYPE:DUAL (+/-); SUPPLY VOLTAGE MIN:-4.5V - MAX:7.5V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC AFE 1 CHAN 17BIT 16SOIC
IC AFE 1 CHAN 17BIT 16SOIC
ANALOG TO DIGITAL CONVERTER ADC, 17 BIT, 10SPS, SOIC-16; Resolution (Bits):17bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-4.5V RoHS Compliant: Yes
IC AFE 1 CHAN 17BIT 16SOIC
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Data Acquisition | Signal Conditioners | Data Acquisition | Signal Conditioners | Signal Conditioners |
| Product Number | 16439938 | TC500ACOE | TC500ACOE | 96K4023 | TC500ACOE |
| Product Name | Data Aquisition/Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Data Acquisition - Analog Front End (AFE) | Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-16; Resolution (Bits) Microchip | Analog Front End (AFE) |
| Digital I/O Channels | 1 # |