High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HI/LOW SIDE 16SOIC
Gate Drivers 1.5A W/Boost N-Inv
MOSFET DRIVER HIGH/LOW-SIDE, SOIC-16; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4627EOE-ND | TC4627EOE | TC4627EOE | 92C6173 | TC4627EOE |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver High/low-Side, Soic-16; No. Of Channels Microchip | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4 to 6 volts | 6 to 4 volts | 4 to 6 volts | ||
| Rise Time | 33 ns | 33 ns |