Microchip Technology, Inc. Non-Inverting Power CMOS Driver with Voltage Tripler TC4627

Description
The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts. Additional Features Power driver with on Board Voltage Booster Low IDD: < 4mA Small Package: 8-Pin PDIP Under-Voltage Circuitry Fast Rise-Fall Time: < 40nsec @ 1000pF Below-Rail Input Protection
Datasheet
Description
The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts. Additional Features Power driver with on Board Voltage Booster Low IDD: < 4mA Small Package: 8-Pin PDIP Under-Voltage Circuitry Fast Rise-Fall Time: < 40nsec @ 1000pF Below-Rail Input Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Inverting Power CMOS Driver with Voltage Tripler - TC4627 - Microchip Technology, Inc.
Chandler, AZ, United States
Non-Inverting Power CMOS Driver with Voltage Tripler
TC4627
Non-Inverting Power CMOS Driver with Voltage Tripler TC4627
The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts. Additional Features Power driver with on Board Voltage Booster Low IDD: < 4mA Small Package: 8-Pin PDIP Under-Voltage Circuitry Fast Rise-Fall Time: < 40nsec @ 1000pF Below-Rail Input Protection

The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts.

Additional Features

    • Power driver with on Board Voltage Booster
    • Low IDD: < 4mA
    • Small Package: 8-Pin PDIP
    • Under-Voltage Circuitry
    • Fast Rise-Fall Time: < 40nsec @ 1000pF
    • Below-Rail Input Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number TC4627
Product Name Non-Inverting Power CMOS Driver with Voltage Tripler
Driver Type Low-side; Single
Output Configuration Noninverting
Output Voltage 6 volts
Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
 - A4959GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type SOP; SSOP; TSSOP24
Packing Method Tape Reel; Tape & Reel; Other
View Details
Isolators - Isolators - Gate Drivers - 1351067-1ED3123MU12HXUMA1 - Win Source Electronics
Specs
Output Voltage 35 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers