The TC4626CPA is a single CMOS high-speed driver designed for applications requiring a voltage boost. It operates with an input supply voltage ranging from 4 to 6 volts and features an on-board voltage booster that can generate a VBOOST potential up to 12 volts above the input voltage. The device includes undervoltage lockout circuitry, ensuring the output remains low when VBOOST drops below 7.8 volts, and activates when VBOOST exceeds 11.3 volts. This driver exhibits fast switching characteristics with rise and fall times of less than 40 ns at a load of 1000 pF. It has a low supply current of less than 4 mA and is available in an 8-pin PDIP package. The TC4626CPA is suitable for driving higher Vgs (ON) MOSFETs and can eliminate the need for an additional power supply in certain applications. Its operational temperature range is from 0°C to +70°C, making it versatile for various environments.
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers 1.5A W/Boost Inv
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4626CPA-ND | TC4626CPA | TC4626CPA | TC4626CPA |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 6 to 4 volts | |
| Rise Time | 33 ns | 33 ns |