Manufacturer: Microchip Technology
Win Source Part Number: 1264621-TC4469EPD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Rise / Fall Time (Typ): 15ns, 15ns
Family Name: TC4469
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): TC4469EJD; TC4469CPDG; TC4469CPD;
Introduction Date: July 03, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 14DIP Product overview: TC4469EPD from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4469EPD can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 14-PDIP
IC, MOSFET DRIVER, AND/INV, 14DIP; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:14Pins; Input Delay:40ns; Output Delay:40ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, DIP-14; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:14Pins; Driver Case Style:DIP; Input Type:Inverting, Non-Inverting; Source Current:1.2A; Sink Current:1.2A; MSL:- RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting 14-PDIP
IC GATE DRVR LOW-SIDE 14DIP
Gate Drivers 1.2A Quad NAND I/P
IC GATE DRVR LOW-SIDE 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1264621-TC4469EPD | 730-TC4469EPD | TC4469EPD-ND | 19T7872 | 68H9561 | TC4469EPD | TC4469EPD | TC4469EPD | 536-TC4469EPD |
| Product Name | PMIC - PMIC - Gate Drivers - TC4469EPD | Gate Driver IC | Gate Drivers | Ic, Mosfet Driver, And/inv, 14Dip; Driver Configuration Microchip | Mosfet Driver, Dip-14; No. Of Channels Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | IC GATE DRVR LOW-SIDE 14DIP |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns | 25 ns |