Low-Side Gate Driver IC Inverting, Non-Inverting 14-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1264618-TC4469CPD
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): TC4469EPD; TC4469EJD; TC4469CPDG; TC4469CPD;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TC4469
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 15ns, 15ns
IC GATE DRVR LOW-SIDE 14DIP Product overview: TC4469CPD from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4469CPD can be used for catalog matching and distributor lookup.
Gate Drivers 1.2A Quad LOGIC I/P
IC GATE DRVR LOW-SIDE 14DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 14-PDIP
MOSFET DRIVER, QUAD, LOW SIDE, DIP-14; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:1.2A; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4469CPD-ND | 1264618-TC4469CPD | 730-TC4469CPD | TC4469CPD | TC4469CPD | TC4469CPD | 59M2583 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - TC4469CPD | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Quad, Low Side, Dip-14; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |