The TC4467/TC4468/TC4469
Low-Side Gate Driver IC Non-Inverting 14-PDIP
IC GATE DRVR LOW-SIDE 14DIP Product overview: TC4468EPD from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4468EPD can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 14DIP
Low-Side Gate Driver IC Non-Inverting 14-PDIP
Gate Drivers 1.2A Quad NAND I/P
MOSFET DRIVER, DIP-14; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.2A; Sink Current:1.2A; Input Delay:40ns RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4468EPD-ND | 730-TC4468EPD | TC4468EPD | TC4468EPD | TC4468EPD | 68H9560 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Dip-14; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 15 ns | 15 ns | 15 ns |