The TC4468EJD is a low-side gate driver IC from Quarktwin Technology Ltd., designed for driving MOSFETs and other loads in various applications. It features a high peak output current capability of 1.2 A and operates within a voltage range of 4.5 V to 18 V. The device offers symmetrical rise and fall times of 25 ns, along with short delay times of 75 ns, ensuring efficient switching performance. This gate driver includes three input logic configurations: AND, NAND, and AND with inversion, allowing for versatile integration into different circuit designs. It is robust against latch-up and can withstand inductive kickback of up to 500 mA, making it suitable for driving motors, relays, and other peripheral devices. The TC4468EJD also provides ESD protection on all pins rated at 2 kV, enhancing its reliability in various environments. Available in a 14-pin CERDIP package, the TC4468EJD is ideal for applications requiring compact and efficient gate driving solutions.
IC GATE DRVR LOW-SIDE 14CERDIP Product overview: TC4468EJD from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4468EJD can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1264615-TC4468EJD
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Supplier Device Package: 14-CERDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 14-CDIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TC4468
Manufacturer Pack Quantity: 29
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 15ns, 15ns
Low-Side Gate Driver IC Non-Inverting 14-CERDIP
Low-Side Gate Driver IC Non-Inverting 14-CERDIP
IC GATE DRVR LOW-SIDE 14CERDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4468EJD | 1264615-TC4468EJD | TC4468EJD-ND | TC4468EJD | TC4468EJD |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - TC4468EJD | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |