Microchip Technology, Inc. PMIC - Gate Drivers TC4468CPD

Description
IC GATE DRVR LOW-SIDE 14DIP
Description
IC GATE DRVR LOW-SIDE 14DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4468CPD is a quad-output CMOS buffer and MOSFET driver with a peak output current capability of 1.2 A. It operates within a voltage range of 4.5 V to 18 V and features symmetrical rise and fall times of 25 ns, along with short delay times of 75 ns. The device is designed to be latch-proof, capable of withstanding 500 mA of inductive kickback, making it suitable for applications that require robust performance. This driver supports three input logic configurations: AND, NAND, and AND with inversion, allowing for versatile integration in various circuit designs. It can continuously source up to 250 mA into ground-referenced loads and is ideal for driving MOSFETs in H-bridge configurations, small motors, relays, and CCD drivers. The TC4468CPD is available in a 14-pin PDIP package and is protected against electrostatic discharge (ESD) on all pins up to 2 kV. Engineers may consider the TC4468CPD for projects requiring reliable MOSFET driving capabilities with low component count and high robustness in demanding environments.

Datasheet Summary
Powered by GS/AI

The TC4468CPD is a quad-output CMOS buffer and MOSFET driver with a peak output current capability of 1.2 A. It operates within a voltage range of 4.5 V to 18 V and features symmetrical rise and fall times of 25 ns, along with short delay times of 75 ns. The device is designed to be latch-proof, capable of withstanding 500 mA of inductive kickback, making it suitable for applications that require robust performance. This driver supports three input logic configurations: AND, NAND, and AND with inversion, allowing for versatile integration in various circuit designs. It can continuously source up to 250 mA into ground-referenced loads and is ideal for driving MOSFETs in H-bridge configurations, small motors, relays, and CCD drivers. The TC4468CPD is available in a 14-pin PDIP package and is protected against electrostatic discharge (ESD) on all pins up to 2 kV. Engineers may consider the TC4468CPD for projects requiring reliable MOSFET driving capabilities with low component count and high robustness in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - TC4468CPD - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4468CPD
PMIC - Gate Drivers TC4468CPD
IC GATE DRVR LOW-SIDE 14DIP

IC GATE DRVR LOW-SIDE 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number TC4468CPD
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
 - 54ACTQ02/Q2A - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
4 suppliers
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers