Microchip Technology, Inc. Mosfet Driver, Quad, Low Side, Soic-16; No. Of Channels Microchip TC4468COE.

Description
MOSFET DRIVER, QUAD, LOW SIDE, SOIC-16; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.2A; Sink Current:1.2A RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, QUAD, LOW SIDE, SOIC-16; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.2A; Sink Current:1.2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Quad, Low Side, Soic-16; No. Of Channels Microchip - 28AC3762 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Quad, Low Side, Soic-16; No. Of Channels Microchip
28AC3762
Mosfet Driver, Quad, Low Side, Soic-16; No. Of Channels Microchip 28AC3762
MOSFET DRIVER, QUAD, LOW SIDE, SOIC-16; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.2A; Sink Current:1.2A RoHS Compliant: Yes

MOSFET DRIVER, QUAD, LOW SIDE, SOIC-16; No. of Channels:4Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.2A; Sink Current:1.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AC3762
Product Name Mosfet Driver, Quad, Low Side, Soic-16; No. Of Channels Microchip
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controller, 3Ph Dc Brushless, Lqfp; Driver Configuration Allegro Microsystems - 67AC7444 - Newark, An Avnet Company
Specs
Supply Voltage 3 to 5.5 volts
Propagation Delay 90 ns
Package Type LQFP
View Details
LED Drivers - AAT2870IUW-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Cut Tape (CT); Other
View Details
 - 74HCT366D-Q100,118 - Rochester Electronics
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details