Microchip Technology, Inc. 1.2A NAND Logic-Input CMOS Quad Drivers TC4467

Description
The TC446X family of four-output CMOS buffer/drivers are an expansion from our earlier single- and dual-output drivers. Each driver has been equipped with a two-input logic gate for added flexibility. The TC446X drivers can source up to 250 mA into loads referenced to ground. Heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be easily driven with the 446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The TC446X series will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. In addition, all terminals are protected against ESD to at least 2000V. Additional Features Wide Operating Range: 4.5V to 18V Symmetrical Rise and Fall Times: 25nsec Short, Equal Delay Times: 75nsec Latch-proof. Withstands 500mA Inductive Kickback 3 Input Logic Choices: AND / NAND / AND + Inv 2kV ESD Protection on All Pins Operating Temperature Range: C Version: 0°C to +70°C E Version: -40°C to +85°C M Version: -55°C to +125°C
Datasheet
Description
The TC446X family of four-output CMOS buffer/drivers are an expansion from our earlier single- and dual-output drivers. Each driver has been equipped with a two-input logic gate for added flexibility. The TC446X drivers can source up to 250 mA into loads referenced to ground. Heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be easily driven with the 446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The TC446X series will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. In addition, all terminals are protected against ESD to at least 2000V. Additional Features Wide Operating Range: 4.5V to 18V Symmetrical Rise and Fall Times: 25nsec Short, Equal Delay Times: 75nsec Latch-proof. Withstands 500mA Inductive Kickback 3 Input Logic Choices: AND / NAND / AND + Inv 2kV ESD Protection on All Pins Operating Temperature Range: C Version: 0°C to +70°C E Version: -40°C to +85°C M Version: -55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2A NAND Logic-Input CMOS Quad Drivers - TC4467 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2A NAND Logic-Input CMOS Quad Drivers
TC4467
1.2A NAND Logic-Input CMOS Quad Drivers TC4467
The TC446X family of four-output CMOS buffer/drivers are an expansion from our earlier single- and dual-output drivers. Each driver has been equipped with a two-input logic gate for added flexibility. The TC446X drivers can source up to 250 mA into loads referenced to ground. Heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be easily driven with the 446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The TC446X series will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. In addition, all terminals are protected against ESD to at least 2000V. Additional Features Wide Operating Range: 4.5V to 18V Symmetrical Rise and Fall Times: 25nsec Short, Equal Delay Times: 75nsec Latch-proof. Withstands 500mA Inductive Kickback 3 Input Logic Choices: AND / NAND / AND + Inv 2kV ESD Protection on All Pins Operating Temperature Range: C Version: 0°C to +70°C E Version: -40°C to +85°C M Version: -55°C to +125°C

The TC446X family of four-output CMOS buffer/drivers are an expansion from our earlier single- and dual-output drivers. Each driver has been equipped with a two-input logic gate for added flexibility. The TC446X drivers can source up to 250 mA into loads referenced to ground. Heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be easily driven with the 446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The TC446X series will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. In addition, all terminals are protected against ESD to at least 2000V.

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • Symmetrical Rise and Fall Times: 25nsec
    • Short, Equal Delay Times: 75nsec
    • Latch-proof. Withstands 500mA Inductive Kickback
    • 3 Input Logic Choices: AND / NAND / AND + Inv
    • 2kV ESD Protection on All Pins
    • Operating Temperature Range:
      • C Version: 0°C to +70°C
      • E Version: -40°C to +85°C
      • M Version: -55°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number TC4467
Product Name 1.2A NAND Logic-Input CMOS Quad Drivers
Driver Type Low-side; Quad
Output Configuration Inverting
Output Voltage 18 volts
Output Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - SI5330B-B00205-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
 - 74LVC125APW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details