The TC4452VOA713 is a high-speed, low-side gate driver IC designed for driving large MOSFETs and IGBTs. It features a high peak output current of 13A and a maximum continuous output current of 2.6A. The device operates within a wide input supply voltage range of 4.5V to 18V and has matched rise and fall times of 21ns and 42ns, respectively, with specified load capacitances. The TC4452VOA713 is characterized by low supply current, with typical values of 140µA for a logic '1' input and 40µA for a logic '0' input. It also exhibits low output impedance of 0.9Ω and is protected against latch-up, capable of withstanding 1.5A of reverse current. The input stage can tolerate negative inputs up to 5V, enhancing its robustness in various applications. This gate driver is suitable for applications such as line drivers for heavily-loaded lines, pulse generators, motor and solenoid drivers, and local power on/off switches. It is available in a space-saving, thermally-enhanced 8-pin DFN-S package, making it a versatile choice for engineers looking for reliable performance in demanding environments.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 843770-TC4452VOA713
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC4452VOA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4452VOA713 can be used for catalog matching and distributor lookup.
Gate Drivers 12A Sngl MOSFET Drvr
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4452VOA713TR-ND | 843770-TC4452VOA713 | 730-TC4452VOA713 | TC4452VOA713 | TC4452VOA713 | TC4452VOA713 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - TC4452VOA713 | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 13 amps | 13 amps | 13 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 30 ns | 30 ns | 30 ns |