IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: TC4432EPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4432EPA can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC, MOSFET DRIVER, 30V, 1.5A, 8-DIP; Driver Configuration:High Side and Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:30V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:78ns; Output RoHS Compliant: Yes
MOSFET DRIVER, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:-RoHS Compliant: Yes
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
Gate Drivers 1.5A Sngl 30V N-Inv
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4432EPA | TC4432EPA-ND | 19T7871 | 92C6147 | TC4432EPA | TC4432EPA | TC4432EPA |
| Product Name | Gate Driver IC | Gate Drivers | Ic, Mosfet Driver, 30V, 1.5A, 8-Dip; Driver Configuration Microchip | Mosfet Driver, Dip-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 30 to 4.5 volts | 4.5 to 30 volts |