Manufacturer: Microchip Technology
Win Source Part Number: 1264605-TC4432EOA713
Packaging: Digi-Reel
Categories: Integrated Circuits
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: TC4432EOA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4432EOA713 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 1.5A Sngl 30V N-Inv
IC GATE DRVR HI/LOW SIDE 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1264605-TC4432EOA713 | TC4432EOA713TR-ND | 730-TC4432EOA713 | TC4432EOA713 | TC4432EOA713 | TC4432EOA713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4432EOA713 | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Packing Method | Tape Reel; Digi-Reel; Other | Tape Reel | Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 30 to 4.5 volts |