Microchip Technology, Inc. Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip TC4432EOA.

Description
MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
Description
MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip - 28AC3761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip
28AC3761
Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip 28AC3761
MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AC3761
Product Name Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products