Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4431VPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323551-TC4431VPA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 60 Mounting: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 33ns Voltage - Supply: 4.5V ~ 30V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TC4431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323551-TC4431VPA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 60 Mounting: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 33ns Voltage - Supply: 4.5V ~ 30V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TC4431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323551-TC4431VPA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323551-TC4431VPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323551-TC4431VPA
Manufacturer: Microchip Technology Win Source Part Number: 1323551-TC4431VPA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 60 Mounting: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 25ns, 33ns Voltage - Supply: 4.5V ~ 30V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TC4431 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323551-TC4431VPA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 25ns, 33ns
Voltage - Supply: 4.5V ~ 30V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TC4431
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - TC4431VPA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4431VPA
PMIC - Gate Drivers TC4431VPA
IC GATE DRV HI-SIDE/LO-SIDE 8DIP

IC GATE DRV HI-SIDE/LO-SIDE 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323551-TC4431VPA TC4431VPA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details