High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: TC4431EPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4431EPA can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers 1.5A Sngl 30V Inv
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
IC, MOSFET DRIVER, 30V, 1.5A, 8-DIP; Driver Configuration:High Side and Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:30V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:78ns; Output RoHS Compliant: Yes
MOSFET DRIVER, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4431EPA-ND | 730-TC4431EPA | TC4431EPA | TC4431EPA | TC4431EPA | 19T7870 | 92C6140 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Mosfet Driver, 30V, 1.5A, 8-Dip; Driver Configuration Microchip | Mosfet Driver, Dip-8; No. Of Channels Microchip |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 30 to 4.5 volts | 4.5 to 30 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns |